Manufacturer: ON Semiconductor
Win Source Part Number: 1072735-MC100E457FN
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: ±4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
ECL Multiplexer 1x6/3x2, 28-Pin PLCC SMT Product overview: MC100E457FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E457FN can be used for catalog matching and distributor lookup.
Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1072735-MC100E457FN | 743-MC100E457FN | MC100E457FN-ND |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E457FN | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.2 to 5.7 volts |