onsemi 1.1GHz Logic IC MC100E452FNR2

Description
1.1GHz ECL D Flip-Flop, 5-Bit, Pos Edge Trigger, PLCC Product overview: MC100E452FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E452FNR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.1GHz ECL D Flip-Flop, 5-Bit, Pos Edge Trigger, PLCC Product overview: MC100E452FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E452FNR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1GHz Logic IC
706-MC100E452FNR2
1.1GHz Logic IC 706-MC100E452FNR2
1.1GHz ECL D Flip-Flop, 5-Bit, Pos Edge Trigger, PLCC Product overview: MC100E452FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E452FNR2 can be used for catalog matching and distributor lookup.

1.1GHz ECL D Flip-Flop, 5-Bit, Pos Edge Trigger, PLCC Product overview: MC100E452FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E452FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100E452FNR2
Product Name 1.1GHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4002BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details