Manufacturer: ON Semiconductor
Win Source Part Number: 127327-MC100E452FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: 4.2 V to 5.7 V
Max Frequency: 1.1GHz
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
IC FF SNGL 5BIT 28PLCC
IC FF SNGL 5BIT 28PLCC
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 127327-MC100E452FNR2 | MC100E452FNR2 | MC100E452FNR2 | MC100E452FNR2 | MC100E452FNR2 |
| Product Name | Logic - Logic - Flip Flops - MC100E452FNR2 | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||
| fMAX | 1100 MHz | 1100 MHz | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |