onsemi Logic - Logic - Flip Flops - MC100E452FNG MC100E452FNG

Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E452FNG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E452FNG
787611-MC100E452FNG
Logic - Logic - Flip Flops - MC100E452FNG 787611-MC100E452FNG
Manufacturer: ON Semiconductor Win Source Part Number: 787611-MC100E452FNG Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Family Name: MC100E452 Categories: Integrated Circuits (ICs) Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): SY10E452JITR; SY10E452JI; sy10e452jgtr; sy10e452jg; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 787611-MC100E452FNG
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Family Name: MC100E452
Categories: Integrated Circuits (ICs)
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): SY10E452JITR; SY10E452JI; sy10e452jgtr; sy10e452jg;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100E452FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100E452FNG
Integrated Circuits (ICs) - Logic - Flip Flops MC100E452FNG
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site
Flip Flops - MC100E452FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E452FNG
Flip Flops MC100E452FNG
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100E452FNG 787611-MC100E452FNG MC100E452FNG MC100E452FNG
Product Name Logic - Logic - Flip Flops - MC100E452FNG Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers