onsemi SMD 1.1GHz Logic IC MC100E431FNR2G

Description
1.1GHz ECL 3-Bit D Flip-Flop, PLCC, Surface Mount Product overview: MC100E431FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E431FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1GHz ECL 3-Bit D Flip-Flop, PLCC, Surface Mount Product overview: MC100E431FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E431FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1GHz Logic IC
706-MC100E431FNR2G
SMD 1.1GHz Logic IC 706-MC100E431FNR2G
1.1GHz ECL 3-Bit D Flip-Flop, PLCC, Surface Mount Product overview: MC100E431FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E431FNR2G can be used for catalog matching and distributor lookup.

1.1GHz ECL 3-Bit D Flip-Flop, PLCC, Surface Mount Product overview: MC100E431FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100E431FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100E431FNR2G
Product Name SMD 1.1GHz Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32J/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details