Logic Gates 5V ECL Quad 2-Input Diff AND/NAND
IC GATE AND/NAND QD DIFF 28-PLCC
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E404FNR2G | MC100E404FNR2G | MC100E404FNR2G |
| Product Name | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND | AND; NAND; AND/NAND Gate | |
| Inputs | 10 | 10 | |
| Number of Gates | 4 | ||
| Supply Voltage | 4.2V ~ 5.7V |