onsemi Clock Buffers, Drivers MC100E310FNR2G

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100E310FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100E310FNR2G-ND
Clock Buffers, Drivers MC100E310FNR2G-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2G - 128414-MC100E310FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2G
128414-MC100E310FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2G 128414-MC100E310FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 128414-MC100E310FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 900MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100E310FN; MC100E310FNR2; MC100E310FNR2G; MC100E310FNG; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 128414-MC100E310FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 900MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): MC100E310FN; MC100E310FNR2; MC100E310FNR2G; MC100E310FNG;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
 - MC100E310FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100E Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100E310FNR2G
Clock/Timing - Clock Buffers, Drivers MC100E310FNR2G
IC CLK BUFFER 2:8 900MHZ 28PLCC

IC CLK BUFFER 2:8 900MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100E310FNR2G-ND 128414-MC100E310FNR2G MC100E310FNR2G MC100E310FNR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2G Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AN,652 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCE906R005PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers