onsemi Shift Registers MC100E241FNR2G

Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Datasheet
Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC100E241FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E241FNR2G
Shift Registers MC100E241FNR2G
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Shift Registers - MC100E241FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100E241FNR2G
Logic - Shift Registers MC100E241FNR2G
IC REGISTER SCAN 8BIT ECL 28PLCC

IC REGISTER SCAN 8BIT ECL 28PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 5V ECL 8-Bit Scannable

Registers 5V ECL 8-Bit Scannable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers
Product Number MC100E241FNR2G MC100E241FNR2G MC100E241FNR2G
Product Name Shift Registers Logic - Shift Registers Registers
Register Type Universal Universal
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54L91DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers