onsemi SMD 900GHz Logic IC MC100E241FN

Description
8-CH ECL Shift Register, 900GHz, PLCC, Surface Mount Product overview: MC100E241FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900GHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E241FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-CH ECL Shift Register, 900GHz, PLCC, Surface Mount Product overview: MC100E241FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900GHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E241FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 900GHz Logic IC
712-MC100E241FN
SMD 900GHz Logic IC 712-MC100E241FN
8-CH ECL Shift Register, 900GHz, PLCC, Surface Mount Product overview: MC100E241FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900GHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E241FN can be used for catalog matching and distributor lookup.

8-CH ECL Shift Register, 900GHz, PLCC, Surface Mount Product overview: MC100E241FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900GHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E241FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC100E241FN
Product Name SMD 900GHz Logic IC
Gate Type Shift Register
Supply Voltage 5.7V
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-6756-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers