Low Skew Clock Driver, 100E Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 140967-MC100E211FNG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 37
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MC100E211FNG | 140967-MC100E211FNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E211FNG | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; PECL; ECL, PECL |
| Features / Standards | RoHS | |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) |