onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G MC100E210FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121108-MC100E210FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121108-MC100E210FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G - 121108-MC100E210FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G
121108-MC100E210FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G 121108-MC100E210FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 121108-MC100E210FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 121108-MC100E210FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
 - MC100E210FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100E210FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100E210FNR2G-ND
Clock Buffers, Drivers MC100E210FNR2G-ND
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100E210FNR2G
Clock/Timing - Clock Buffers, Drivers MC100E210FNR2G
IC CLK BUF 1:4/1:5 700MHZ 28PLCC

IC CLK BUF 1:4/1:5 700MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 121108-MC100E210FNR2G MC100E210FNR2G MC100E210FNR2G-ND MC100E210FNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL ECL; PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details