onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2 MC100E210FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216591-MC100E210FNR 2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: MC100E210 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216591-MC100E210FNR 2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: MC100E210 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2
1216591-MC100E210FNR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2 1216591-MC100E210FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216591-MC100E210FNR 2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: MC100E210 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216591-MC100E210FNR2
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 700MHz
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: MC100E210
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100E210FNR2
Clock/Timing - Clock Buffers, Drivers MC100E210FNR2
IC CLK BUF 1:4/1:5 700MHZ 28PLCC

IC CLK BUF 1:4/1:5 700MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1216591-MC100E210FNR2 MC100E210FNR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNR2 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details