onsemi Logic - Latches MC100E175FNR2G

Description
IC LATCH 9BIT PARITY ECL 28-PLCC
Datasheet
Description
IC LATCH 9BIT PARITY ECL 28-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC100E175FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC100E175FNR2G
Logic - Latches MC100E175FNR2G
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site Datasheet
Latches - MC100E175FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC100E175FNR2G MC100E175FNR2G
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
 - 74HC595BZX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT8016
View Details
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details