onsemi Dual Analog Switch and Multiplexer IC MC100E163FN

Description
100E SERIES, DUAL 8 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC100E163FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E163FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100E SERIES, DUAL 8 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC100E163FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E163FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-MC100E163FN
Dual Analog Switch and Multiplexer IC 743-MC100E163FN
100E SERIES, DUAL 8 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC100E163FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E163FN can be used for catalog matching and distributor lookup.

100E SERIES, DUAL 8 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC100E163FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E163FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC100E163FN-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100E163FN-ND
Signal Switches, Multiplexers, Decoders MC100E163FN-ND
Multiplexer 1 x 8:1 28-PLCC (11.51x11.51)

Multiplexer 1 x 8:1 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E163FN - 125015-MC100E163FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E163FN
125015-MC100E163FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E163FN 125015-MC100E163FN
Manufacturer: ON Semiconductor Win Source Part Number: 125015-MC100E163FN Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: ±4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 125015-MC100E163FN
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: ±4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100E163FN MC100E163FN-ND 125015-MC100E163FN
Product Name Dual Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E163FN
Supply Voltage (VS) 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 2444556P - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLVD3245BQ-Q1XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers