onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E158FN MC100E158FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216581-MC100E158FN Series: 100E Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC100E158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E158JC; SY100E158JZ; SY100E158JZTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216581-MC100E158FN Series: 100E Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC100E158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E158JC; SY100E158JZ; SY100E158JZTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E158FN - 1216581-MC100E158FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E158FN
1216581-MC100E158FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E158FN 1216581-MC100E158FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216581-MC100E158FN Series: 100E Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC100E158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E158JC; SY100E158JZ; SY100E158JZTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216581-MC100E158FN
Series: 100E
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC100E158
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E158JC; SY100E158JZ; SY100E158JZTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC100E158FN
Analog Switch and Multiplexer IC 743-MC100E158FN
ECL Multiplexer 5x2:1, 10-Input, 28-Pin PLCC SMT Product overview: MC100E158FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E158FN can be used for catalog matching and distributor lookup.

ECL Multiplexer 5x2:1, 10-Input, 28-Pin PLCC SMT Product overview: MC100E158FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E158FN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1216581-MC100E158FN 743-MC100E158FN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E158FN Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Multiplexer & Demultiplexer ICs - 1922945P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual single-pole single-throw analog switch - 74HC2G66DC,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers