onsemi Quad 5V Analog Switch and Multiplexer IC MC100E157FN

Description
Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC Product overview: MC100E157FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E157FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC Product overview: MC100E157FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E157FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Quad 5V Analog Switch and Multiplexer IC
743-MC100E157FN
Quad 5V Analog Switch and Multiplexer IC 743-MC100E157FN
Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC Product overview: MC100E157FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E157FN can be used for catalog matching and distributor lookup.

Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC Product overview: MC100E157FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100E157FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E157FN - 787608-MC100E157FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E157FN
787608-MC100E157FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E157FN 787608-MC100E157FN
Manufacturer: ON Semiconductor Win Source Part Number: 787608-MC100E157FN Series: 100E Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 4 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC100E157 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E157JYTR; SY100E157JY; SY100E157JI; SY100E157JITR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 787608-MC100E157FN
Series: 100E
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC100E157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E157JYTR; SY100E157JY; SY100E157JI; SY100E157JITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100E157FN 787608-MC100E157FN
Product Name Quad 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100E157FN
Supply Voltage (VS) ? to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data