onsemi 5.7V Logic IC MC100E150FNG

Description
ECL 6-Bit D Latch IC, PLCC, 5.7V, 550ps Product overview: MC100E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC100E150FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 6-Bit D Latch IC, PLCC, 5.7V, 550ps Product overview: MC100E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC100E150FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.7V Logic IC
708-MC100E150FNG
5.7V Logic IC 708-MC100E150FNG
ECL 6-Bit D Latch IC, PLCC, 5.7V, 550ps Product overview: MC100E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC100E150FNG can be used for catalog matching and distributor lookup.

ECL 6-Bit D Latch IC, PLCC, 5.7V, 550ps Product overview: MC100E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC100E150FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC100E150FNG
Product Name 5.7V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details