Manufacturer: ON Semiconductor
Win Source Part Number: 1216576-MC100E150FN
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Independent Circuits: 1
Delay Time - Propagation: 375ps
Part Status: Obsolete(EOL)
Family Name: MC100E150
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E150JZ TR; SY100E150JZ; SY100E150JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 37
D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
IC LATCH 6BIT D 5V ECL 28-PLCC
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1216576-MC100E150FN | MC100E150FN | MC100E150FN-ND | MC100E150FN | MC100E150FN |
| Product Name | Logic - Logic - Latches - MC100E150FN | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Propagation Delay | 0.3750 ns | 0.3750 ns | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | LDCC28 | LCCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) |