onsemi SMD 900MHz Logic IC MC100E142FNG

Description
9-Bit ECL Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC100E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E142FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit ECL Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC100E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E142FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 900MHz Logic IC
712-MC100E142FNG
SMD 900MHz Logic IC 712-MC100E142FNG
9-Bit ECL Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC100E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E142FNG can be used for catalog matching and distributor lookup.

9-Bit ECL Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC100E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC100E142FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC100E142FNG
Product Name SMD 900MHz Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS219AJ/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details