Manufacturer: ON Semiconductor
Win Source Part Number: 135207-MC100E142FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 37
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
IC REGISTER SHFT 9BIT ECL 28PLCC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 135207-MC100E142FN | MC100E142FNOS-ND | MC100E142FN | MC100E142FN |
| Product Name | Logic - Logic - Shift Registers - MC100E142FN | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | PLCC; Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | |
| Number of units in IC | 1 |