onsemi Logic - Logic - Shift Registers - MC100E141FNR2G MC100E141FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124164-MC100E141FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124164-MC100E141FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100E141FNR2G - 124164-MC100E141FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E141FNR2G
124164-MC100E141FNR2G
Logic - Logic - Shift Registers - MC100E141FNR2G 124164-MC100E141FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 124164-MC100E141FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 124164-MC100E141FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC100E141FNR2G
Counter Shift Registers MC100E141FNR2G
Counter Shift Registers BBG ECL SHIFT REG 8BIT

Counter Shift Registers BBG ECL SHIFT REG 8BIT

Buy Now Datasheet
Shift Registers - MC100E141FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E141FNR2G
Shift Registers MC100E141FNR2G
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now
Logic - Shift Registers - MC100E141FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100E141FNR2G
Logic - Shift Registers MC100E141FNR2G
IC SHIFT REGISTER 8BIT 28-PLCC

IC SHIFT REGISTER 8BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 124164-MC100E141FNR2G MC100E141FNR2G MC100E141FNR2G MC100E141FNR2G
Product Name Logic - Logic - Shift Registers - MC100E141FNR2G Counter Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
8-bit shift register with output register - 74LVC594APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details