IC SHIFT REGISTER 8BIT 28-PLCC
IC SHIFT REGISTER 8BIT 28-PLCC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC100E141FNG | MC100E141FNG | MC100E141FNG |
| Product Name | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal | |
| Number of Bits (Stages) | 8 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |