Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
Binary Counter, 100E Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 926017-MC100E137FN
Series: 100E
Operating Temperature Range: 0°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100E137
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
IC BINARY COUNTER 8-BIT 28PLCC
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC100E137FN-ND | MC100E137FN | 926017-MC100E137FN | MC100E137FN | MC100E137FN |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100E137FN | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | 28-LCC (J-Lead) | LDCC28 | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | |
| Number of Pins | 28 |