onsemi Logic - Logic - Flip Flops - MC100E131FNR2G MC100E131FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 134022-MC100E131FNR2 G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.4GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 134022-MC100E131FNR2 G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100E131FNR2G - 134022-MC100E131FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E131FNR2G
134022-MC100E131FNR2G
Logic - Logic - Flip Flops - MC100E131FNR2G 134022-MC100E131FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 134022-MC100E131FNR2 G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.4GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 134022-MC100E131FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.4GHz

Buy Now Datasheet
 - MC100E131FNR2G - Rochester Electronics
Newburyport, MA, United States
MC100E131 - ECL 4-Bit D Flip-Flop

MC100E131 - ECL 4-Bit D Flip-Flop

Supplier's Site Datasheet
Flip Flops - MC100E131FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E131FNR2G
Flip Flops MC100E131FNR2G
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100E131FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100E131FNR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100E131FNR2G
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site
Logic - Flip Flops - MC100E131FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E131FNR2G
Logic - Flip Flops MC100E131FNR2G
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 134022-MC100E131FNR2G MC100E131FNR2G MC100E131FNR2G MC100E131FNR2G MC100E131FNR2G
Product Name Logic - Logic - Flip Flops - MC100E131FNR2G Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-2618-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers