Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
IC FF D-TYPE SNGL 4BIT 28PLCC
IC FF D-TYPE SNGL 4BIT 28PLCC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100E131FNR2-ND | MC100E131FNR2 | MC100E131FNR2 | MC100E131FNR2 | MC100E131FNR2 |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |