onsemi Logic - Logic - Specialty Logic - MC100E116FNR2G MC100E116FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022481-MC100E116FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022481-MC100E116FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100E116FNR2G - 022481-MC100E116FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100E116FNR2G
022481-MC100E116FNR2G
Logic - Logic - Specialty Logic - MC100E116FNR2G 022481-MC100E116FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022481-MC100E116FNR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)

Manufacturer: ON Semiconductor
Win Source Part Number: 022481-MC100E116FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 022481-MC100E116FNR2G
Product Name Logic - Logic - Specialty Logic - MC100E116FNR2G
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers