IC DRIVER QUAD ECL N-INV 28PLCC
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)
IC DRIVER QUAD ECL N-INV 28PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E112FNR2G | MC100E112FNR2G | MC100E112FNR2G |
| Product Name | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; Buffer/Driver | OR; NOR; NOR/OR Gate | OR; NOR |
| Inputs | 1 | 1 | |
| Number of Gates | 4 | ||
| Supply Voltage | -4.2V ~ -5.7V |