onsemi Quad 5V Logic IC MC100E112FN

Description
5V ECL Quad Driver Product overview: MC100E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E112FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V ECL Quad Driver Product overview: MC100E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E112FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Logic IC - 770-MC100E112FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
770-MC100E112FN
Quad 5V Logic IC 770-MC100E112FN
5V ECL Quad Driver Product overview: MC100E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E112FN can be used for catalog matching and distributor lookup.

5V ECL Quad Driver Product overview: MC100E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E112FN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E112FN - 1216563-MC100E112FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E112FN
1216563-MC100E112FN
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E112FN 1216563-MC100E112FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216563-MC100E112FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Part Status: Obsolete(EOL) Family Name: MC100E112 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E112JITR; SY100E112JYTR; SY100E112JI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216563-MC100E112FN
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Part Status: Obsolete(EOL)
Family Name: MC100E112
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E112JITR; SY100E112JYTR; SY100E112JI;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100E112FN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100E112FN
Logic - Gates and Inverters - Multi-Function, Configurable MC100E112FN
IC DRIVER QUAD ECL N-INV 28PLCC

IC DRIVER QUAD ECL N-INV 28PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100E112FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100E112FN
Gates and Inverters - Multi-Function, Configurable MC100E112FN
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC100E112FN 1216563-MC100E112FN MC100E112FN MC100E112FN
Product Name Quad 5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E112FN Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Buffer/Driver NOT; OR; NOR; NOR/OR Gate NOT; Buffer/Driver OR; NOR; NOR/OR Gate
Supply Voltage -4.2 V ~ -5.7 V -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Inputs 1 1 1 1
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details