Manufacturer: ON Semiconductor
Win Source Part Number: 113134-MC100E111FNR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
CLOCK DRIVER, 800MHZ, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:800MHz; No. of Outputs:9Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:PLCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 1:9 800MHZ 28PLCC
| Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 113134-MC100E111FNR2G | MC100E111FNR2G | 45J0953 | MC100E111FNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNR2G | Clock Driver, 800Mhz, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL | ||
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | PLCC | Surface Mount; Surface Mount | |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts |