XOR/XNOR Gate, 100E Series, 5-Func, 2-Input, ECL, PQCC28
5.0 V ECL Quint 2-Input XOR/XNOR Gate, 28 LEAD PLCC, 500-REEL Product overview: MC100E107FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC100E107FNR2G can be used for catalog matching and distributor lookup.
Logic Gates 5V ECL Quint 2-Input XOR/XNOR
IC GATE XOR/XNOR QUINT 28-PLCC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE XOR/XNOR QUINT 28-PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E107FNR2G | 705-MC100E107FNR2G | MC100E107FNR2G | MC100E107FNR2G | MC100E107FNR2G | MC100E107FNR2G |
| Product Name | 5.0 V Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | |
| Logic Family | ECL | |||||
| IC Package Type | Other; LDCC28 | Other; PLCC | Other; 28-LCC (J-Lead) | |||
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | ||||
| Inputs | 10 | 10 | 10 |