XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
100E SERIES, 5 2-INPUT XOR/XNOR GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC100E107FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E107FNR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 128587-MC100E107FNR2
Packaging: Reel - TR
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
XOR/XNOR Gate, 100E Series, 5-Func, 2-Input, ECL, PQCC28
IC GATE XOR/XNOR QUINT 28-PLCC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE XOR/XNOR QUINT 28-PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E107FNR2-ND | 770-MC100E107FNR2 | 128587-MC100E107FNR2 | MC100E107FNR2 | MC100E107FNR2 | MC100E107FNR2 | MC100E107FNR2 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E107FNR2 | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOT; NOR; XOR; XOR/XNOR Gate | OR; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR |
| Supply Voltage | 4.2V ~ 5.7V | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 10 | 10 | 10 | 10 | 10 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |