The MC100E107FN is a quint 2-input XOR/XNOR gate designed for high-speed applications, featuring a maximum propagation delay of 600 ps. It operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal 50 kΩ pulldown resistors and offers ESD protection exceeding 2 kV for the human body model. It meets JEDEC standards for latchup testing and has a moisture sensitivity level of 1 for leaded and 3 for Pb-free packages. The MC100E107FN is packaged in a 28-lead PLCC format, making it suitable for various applications requiring reliable logic functions.
XOR/XNOR Gate 5-Element 2-IN ECL 28-Pin PLCC Rail Product overview: MC100E107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E107FN can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
XOR/XNOR Gate, 100E Series, 5-Func, 2-Input, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 140880-MC100E107FN
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 37
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE XOR/XNOR QUINT 28-PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100E107FN | MC100E107FN-ND | MC100E107FN | 140880-MC100E107FN | MC100E107FN | MC100E107FN |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E107FN | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOR; XOR; XNOR; XOR/XNOR | XOR; XNOR | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR |
| Logic Family | ECL | ECL | ||||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pin Count | 28 | 28 |