onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNR2G MC100E104FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 138065-MC100E104FNR2 G Packaging: Reel - TR Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 138065-MC100E104FNR2 G Packaging: Reel - TR Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNR2G - 138065-MC100E104FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNR2G
138065-MC100E104FNR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNR2G 138065-MC100E104FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 138065-MC100E104FNR2 G Packaging: Reel - TR Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 138065-MC100E104FNR2G
Packaging: Reel - TR
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Quint 2-Input AND/NAND Gate, 28 LEAD PLCC, 500-REEL Product overview: MC100E104FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E104FNR2G can be used for catalog matching and distributor lookup.

Quint 2-Input AND/NAND Gate, 28 LEAD PLCC, 500-REEL Product overview: MC100E104FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E104FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site
And/nand Gate, 2 I/p, 0 To 85Deg C; Logic Function Onsemi - 42K0445 - Newark, An Avnet Company
Chicago, IL, United States
And/nand Gate, 2 I/p, 0 To 85Deg C; Logic Function Onsemi
42K0445
And/nand Gate, 2 I/p, 0 To 85Deg C; Logic Function Onsemi 42K0445
AND/NAND GATE, 2 I/P, 0 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Quint; No. of Inputs:2Inputs; No. of Pins:28Pins; Logic Case Style:LCC; Product Range:100E104; Logic IC Family:100E; Supply Voltage Min:4.2V RoHS Compliant: Yes

AND/NAND GATE, 2 I/P, 0 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Quint; No. of Inputs:2Inputs; No. of Pins:28Pins; Logic Case Style:LCC; Product Range:100E104; Logic IC Family:100E; Supply Voltage Min:4.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100E104FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100E104FNR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100E104FNR2G
IC GATE AND/NAND QD 2INP 28-PLCC

IC GATE AND/NAND QD 2INP 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100E104FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100E104FNR2G
Gates and Inverters - Multi-Function, Configurable MC100E104FNR2G
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
MC100E104FNR2G
Logic Gates MC100E104FNR2G
Logic Gates 5V ECL Quint 2-Input AND/NAND

Logic Gates 5V ECL Quint 2-Input AND/NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100E104FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100E104FNR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100E104FNR2G
IC GATE AND/NAND QD 2INP 28-PLCC

IC GATE AND/NAND QD 2INP 28-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 138065-MC100E104FNR2G 770-MC100E104FNR2G 42K0445 MC100E104FNR2G MC100E104FNR2G MC100E104FNR2G MC100E104FNR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNR2G Logic IC And/nand Gate, 2 I/p, 0 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND; NAND GATE NOT; AND; NAND AND; NAND; AND/NAND Gate AND; NAND
Supply Voltage 4.2 V ~ 5.7 V 5.7V 4.2V ~ 5.7V
Output Type Differential Differential Differential
Inputs 10 10 2 10 10
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details