Manufacturer: ON Semiconductor
Win Source Part Number: 1216559-MC100E104FNG
Series: 100E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 5
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC100E104
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E104JI; SY100E104JITR; SY100E104JY;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
5V ECL Quint 2-Input AND/NAND Gate Product overview: MC100E104FNG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E104FNG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1216559-MC100E104FNG | 770-MC100E104FNG | MC100E104FNG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E104FNG | 5V Logic IC | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V |
| Output Type | Differential | Differential | |
| Logic Family | ECL |