OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 129823-MC100E101FNR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
ECL Quad 4-Input OR/NOR Gate, PLCC, 0.6ns Prop Delay Product overview: MC100E101FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E101FNR2G can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)
IC GATE OR/NOR QUAD 4INP 28-PLCC
IC GATE OR/NOR QUAD 4INP 28-PLCC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E101FNR2G | 129823-MC100E101FNR2G | 770-MC100E101FNR2G | MC100E101FNR2G | MC100E101FNR2G | MC100E101FNR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E101FNR2G | Quad Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR |
| Logic Family | ECL | |||||
| IC Package Type | Other; LDCC28 | PLCC; Other; 28-PLCC (11.51x11.51) | Other; PLCC | Other; 28-LCC (J-Lead) | ||
| Supply Voltage | 4.2 V ~ 5.7 V | 5.7V | 4.2V ~ 5.7V | |||
| Output Type | Differential | Differential | Differential |