OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28
IC GATE OR/NOR QUAD 4INP 28-PLCC
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E101FNG | MC100E101FNG | MC100E101FNG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Logic Family | ECL | ||
| IC Package Type | Other; LDCC28 | Other; 28-LCC (J-Lead) | |
| Output Type | Differential | Differential |