onsemi Logic - Logic - Counters, Dividers - MC100E016FNR2G MC100E016FNR2G

Description
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
Request a Quote Datasheet
Description
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E016FNR2G - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28

Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC100E016FNR2G - 1216556-MC100E016FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100E016FNR2G
1216556-MC100E016FNR2G
Logic - Logic - Counters, Dividers - MC100E016FNR2G 1216556-MC100E016FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216556-MC100E016FNR 2G Series: 100E Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Family Name: MC100E016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E016JY; SY100E016JI; SY100E016JITR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216556-MC100E016FNR2G
Series: 100E
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Family Name: MC100E016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E016JY; SY100E016JI; SY100E016JITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - MC100E016FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100E016FNR2G
Logic - Counters, Dividers MC100E016FNR2G
IC COUNTER 8BIT SYNC ECL 28PLCC

IC COUNTER 8BIT SYNC ECL 28PLCC

Supplier's Site Datasheet
Counters, Dividers - MC100E016FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100E016FNR2G
Counters, Dividers MC100E016FNR2G
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100E016FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100E016FNR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100E016FNR2G
IC BINARY COUNTER 8-BIT 28PLCC

IC BINARY COUNTER 8-BIT 28PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC100E016FNR2G 1216556-MC100E016FNR2G MC100E016FNR2G MC100E016FNR2G MC100E016FNR2G
Product Name Logic - Logic - Counters, Dividers - MC100E016FNR2G Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type PLCC; PLCC28 28-LCC (J-Lead)
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54F161/B2A - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Package Type LCC20
View Details