onsemi TRANSISTORS - Transistors (BJT) - Arrays - MBT3946DW1T2G MBT3946DW1T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022478-MBT3946DW1T2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022478-MBT3946DW1T2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MBT3946DW1T2G - 022478-MBT3946DW1T2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MBT3946DW1T2G
022478-MBT3946DW1T2G
TRANSISTORS - Transistors (BJT) - Arrays - MBT3946DW1T2G 022478-MBT3946DW1T2G
Manufacturer: ON Semiconductor Win Source Part Number: 022478-MBT3946DW1T2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 250MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW

Manufacturer: ON Semiconductor
Win Source Part Number: 022478-MBT3946DW1T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 250MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 022478-MBT3946DW1T2G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MBT3946DW1T2G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-NXS0102UNZTR-ND - DigiKey
Specs
Package Type 8-UFBGA, WLCSP
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details