onsemi Bipolar Transistor, Npn/pnp Dual 40V Sc-88, Full Reel; Transistor Polarity Onsemi MBT3946DW1T1G.

Description
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MBT3946DW1T1G is a complementary dual transistor pair comprising an NPN and PNP transistor in a SC-88 (SOT-363) surface mount package, designed for general-purpose amplifier applications where board space is limited. The device has a collector-emitter voltage rating of 40 V for the NPN and -40 V for the PNP, a continuous collector current of 200 mA, and a total package power dissipation of 150 mW. The DC current gain (hFE) ranges from 30 to 300 depending on collector current. It features a collector-emitter saturation voltage of 0.4 V max for the PNP and 0.3 V max for the NPN at 50 mA, with a junction temperature range of -55°C to +150°C. The device is Pb-free, RoHS compliant, and AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

The MBT3946DW1T1G is a complementary dual transistor pair comprising an NPN and PNP transistor in a SC-88 (SOT-363) surface mount package, designed for general-purpose amplifier applications where board space is limited. The device has a collector-emitter voltage rating of 40 V for the NPN and -40 V for the PNP, a continuous collector current of 200 mA, and a total package power dissipation of 150 mW. The DC current gain (hFE) ranges from 30 to 300 depending on collector current. It features a collector-emitter saturation voltage of 0.4 V max for the PNP and 0.3 V max for the NPN at 50 mA, with a junction temperature range of -55°C to +150°C. The device is Pb-free, RoHS compliant, and AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn/pnp Dual 40V Sc-88, Full Reel; Transistor Polarity Onsemi - 26AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn/pnp Dual 40V Sc-88, Full Reel; Transistor Polarity Onsemi
26AC1800
Bipolar Transistor, Npn/pnp Dual 40V Sc-88, Full Reel; Transistor Polarity Onsemi 26AC1800
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC1800
Product Name Bipolar Transistor, Npn/pnp Dual 40V Sc-88, Full Reel; Transistor Polarity Onsemi
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data