The MBT3904DW1T1 is a dual NPN bipolar transistor in a SOT-363 package, designed for general-purpose amplifier and switching applications in space-constrained surface mount circuits. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a total package power dissipation of 150 mW at 25°C. The device features a thermal resistance of 833 °C/W and operates over a junction temperature range of -55°C to +150°C. It meets ESD HBM Class 2 and MM Class B standards and is available in a Pb-free package. The SOT-363 package dimensions are 2.0 mm by 1.25 mm with a 0.65 mm pitch.
Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MBT3904DW1T1 |
| Product Name | Dual Bipolar Transistor |
| TJ | -55 C (-67 F) |