Manufacturer: ON Semiconductor
Win Source Part Number: 1216544-MBT35200MT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
TRANS SW PNP BIPOL 35V 2A TSOP-6 Product overview: MBT35200MT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT1 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 2A, 35V, PNP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1216544-MBT35200MT1 | 276-MBT35200MT1 | MBT35200MT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MBT35200MT1 | 35V 2A Bipolar Transistor | |
| Package Type | SOT3 | Bulk | SC-74-6 |