NPN silicon general purpose transistor in SOT-363 package, with a collector-emitter voltage rating of 40 V, collector current of 600 mA, and total power dissipation of 150 mW at 25°C. The device has a junction-to-ambient thermal resistance of 833 °C/W and operates from -55°C to +150°C. It features a current gain (hFE) ranging from 40 to 300 depending on bias conditions, collector-emitter saturation voltage up to 1.0 V at 500 mA, and a transition frequency of 300 MHz. The part is moisture sensitive level 1 and Pb-free.
Small Signal Bipolar Transistor, 0.6A, 40V, 2-Element, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MBT2222ADW1T |
| Polarity | NPN |