onsemi Schottky SMD 3.0 A 60 V Diode and Rectifier MBRS360T3

Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, SMC, 2500-REEL Product overview: MBRS360T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, SMC, 2500-REEL Product overview: MBRS360T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 3.0 A 60 V Diode and Rectifier
280-MBRS360T3
Schottky SMD 3.0 A 60 V Diode and Rectifier 280-MBRS360T3
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, SMC, 2500-REEL Product overview: MBRS360T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, SMC, 2500-REEL Product overview: MBRS360T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRS360T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS360T3OSTR-ND
Single Diodes MBRS360T3OSTR-ND
DIODE SCHOTTKY 60V 4A SMC

DIODE SCHOTTKY 60V 4A SMC

Buy Now Datasheet
Newest Parts - MBRS360T3 - 1216518-MBRS360T3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MBRS360T3
1216518-MBRS360T3
Newest Parts - MBRS360T3 1216518-MBRS360T3
Manufacturer: ON Semiconductor Win Source Part Number: 1216518-MBRS360T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1216518-MBRS360T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS360T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS360T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS360T3
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRS360T3 MBRS360T3OSTR-ND 1216518-MBRS360T3 MBRS360T3
Product Name Schottky SMD 3.0 A 60 V Diode and Rectifier Single Diodes Newest Parts - MBRS360T3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data