Diode Schottky 40V 3A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 787604-MBRS340PT3G
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBRS340P
Categories: Discrete Semiconductor Products
Manufacturer Package: SMC
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SBRS8340T3G; FM440M-W; FM440; FM440M;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, 2500-REEL Product overview: MBRS340PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340PT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMC
DIODE SCHOTTKY 40V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRS340PT3G-ND | 787604-MBRS340PT3G | 280-MBRS340PT3G | MBRS340PT3G | MBRS340PT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS340PT3G | Schottky SMD 3.0 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |