onsemi Single Diodes MBRS330T3G

Description
Diode Schottky 30V 4A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 30V 4A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS330T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS330T3GOSTR-ND
Single Diodes MBRS330T3GOSTR-ND
Diode Schottky 30V 4A Surface Mount SMC

Diode Schottky 30V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS330T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS330T3GOSDKR-ND
Single Diodes MBRS330T3GOSDKR-ND
Diode Schottky 30V 4A Surface Mount SMC

Diode Schottky 30V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS330T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS330T3GOSCT-ND
Single Diodes MBRS330T3GOSCT-ND
Diode Schottky 30V 4A Surface Mount SMC

Diode Schottky 30V 4A Surface Mount SMC

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 3.0 A 40 V Diode and Rectifier
280-MBRS330T3G
Schottky SMD 3.0 A 40 V Diode and Rectifier 280-MBRS330T3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS330T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS330T3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS330T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS330T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7925644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925644P
Schottky Diodes & Rectifiers 7925644P
Schottky Diode 30V 3A SMC

Schottky Diode 30V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7925644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925644
Schottky Diodes & Rectifiers 7925644
Schottky Diode 30V 3A SMC

Schottky Diode 30V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1632177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632177
Schottky Diodes & Rectifiers 1632177
Schottky Diode 30V 3A SMC

Schottky Diode 30V 3A SMC

Supplier's Site
Diodes, Rectifiers - Single - MBRS330T3G - 022463-MBRS330T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS330T3G
022463-MBRS330T3G
Diodes, Rectifiers - Single - MBRS330T3G 022463-MBRS330T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022463-MBRS330T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRS330 Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B530C-13; SK53CHR7; SK53CR6; Introduction Date: October 01, 2000 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022463-MBRS330T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRS330
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B530C-13; SK53CHR7; SK53CR6;
Introduction Date: October 01, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS330T3G
Schottky Diodes & Rectifiers MBRS330T3G
Schottky Diodes & Rectifiers 3A 30V

Schottky Diodes & Rectifiers 3A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS330T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS330T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS330T3G
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site
Schottky Rectifier, 4A, 30V, 403; Repetitive Peak Reverse Voltage Onsemi - 88H4681 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A, 30V, 403; Repetitive Peak Reverse Voltage Onsemi
88H4681
Schottky Rectifier, 4A, 30V, 403; Repetitive Peak Reverse Voltage Onsemi 88H4681
SCHOTTKY RECTIFIER, 4A, 30V, 403; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A, 30V, 403; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1318 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1318
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1318
SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 3A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8765 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8765
Diode, Schottky, 3A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8765
DIODE, SCHOTTKY, 3A, SMC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, SMC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBRS330T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS330T3G
Single Diodes MBRS330T3G
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number MBRS330T3GOSTR-ND 280-MBRS330T3G 7925644P 7925644 022463-MBRS330T3G MBRS330T3G MBRS330T3G 88H4681 67R1318 58M8765 MBRS330T3G
Product Name Single Diodes Schottky SMD 3.0 A 40 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRS330T3G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 4A, 30V, 403; Repetitive Peak Reverse Voltage Onsemi Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 3A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA Do-214ab (smc) SMC SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data