Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320T3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 4A SMC
Diode Schottky 20V 4A SMC
Diode Schottky 20V 4A SMC
Diode Schottky 20V 4A Surface Mount SMC
Diode Schottky 20V 4A Surface Mount SMC
Diode Schottky 20V 4A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 022462-MBRS320T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
RECTIFIER, SCHOTTKY POWER; SMC CASE 403PLASTIC; 3 A @ +110C IF; +125; 20V
SCHOTTKY RECTIFIER, 4A, 20V, 403; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):4A; Diode Configuration:Single
SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, SMC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3A 20V
DIODE SCHOTTKY 20V 3A SMC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRS320T3G | 7815837P | 7815837 | MBRS320T3GOSCT-ND | 022462-MBRS320T3G | 70099507 | 45J0794 | 67R1317 | 58M8764 | MBRS320T3G | MBRS320T3G |
| Product Name | Schottky SMD 3.0 A 40 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - MBRS320T3G | RECTIFIER, SCHOTTKY POWER; SMC CASE 403PLASTIC; 3 A @ +110C IF; +125; 20V | Schottky Rectifier, 4A, 20V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 3A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to ? C (-85 to ? F) | |||||||
| Package | DO-214AB (SMC) | Do-214ab (smc) | SMC | SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | SMC | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |