Diode Schottky 200V 3A Surface Mount SMC
Diode Schottky 200V 3A Surface Mount SMC
Diode Schottky 200V 3A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 022460-MBRS3201T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBRS3201
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MB320_R1_00001; SS320 R7G; MB320_R2_00001;
Introduction Date: October 21, 2004
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
Schottky Diode 200V 3A Fast Soft-Rec.SMC
Schottky Diode 200V 3A Fast Soft-Rec.SMC
Schottky Diode 200V 3A Fast Soft-Rec.SMC
Schottky Rectifier 3A 200V SMC Dual Terminal Product overview: MBRS3201T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3201T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 3A SMC
Schottky Diodes & Rectifiers 3A 200V Soft Recovery
SCHOTTKY RECTIFIER, 3A, 200V, 403; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A, 200V, 403, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE, FAST, 3A, 200V, DO-214AB-2, REEL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | MBRS3201T3GOSTR-ND | 022460-MBRS3201T3G | 7925640P | 7925640 | 280-MBRS3201T3G | MBRS3201T3G | MBRS3201T3G | 10N9422 | 05AC8563 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS3201T3G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Dual Schottky 3A 200V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A, 200V, 403; Repetitive Peak Reverse Voltage Onsemi | Diode, Fast, 3A, 200V, Do-214Ab-2, Reel; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Package | SMC | DO-214AB (SMC) | Do-214ab (smc) | DO-214AB, SMC | SMC | DO-214AB (SMC) | |||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||||
| trr | 35 ns | 35 ns | 35 ns | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |