onsemi Single Diodes MBRS3201T3

Description
Diode Schottky 200V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 200V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS3201T3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS3201T3-ND
Single Diodes MBRS3201T3-ND
Diode Schottky 200V 3A Surface Mount SMC

Diode Schottky 200V 3A Surface Mount SMC

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 3.0 A 200 V Diode and Rectifier
280-MBRS3201T3
Schottky SMD 3.0 A 200 V Diode and Rectifier 280-MBRS3201T3
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V, SMC, 2500-REEL Product overview: MBRS3201T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3201T3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V, SMC, 2500-REEL Product overview: MBRS3201T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3201T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1351719-MBRS3201T3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1351719-MBRS3201T3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1351719-MBRS3201T3
Win Source Part Number: 1351719-MBRS3201T3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 mA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: MBRS3201 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 3 A

Win Source Part Number: 1351719-MBRS3201T3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: Schottky
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: MBRS3201
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 3 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS3201T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS3201T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS3201T3
DIODE SCHOTTKY 200V 3A SMC

DIODE SCHOTTKY 200V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRS3201T3-ND 280-MBRS3201T3 1351719-MBRS3201T3 MBRS3201T3
Product Name Single Diodes Schottky SMD 3.0 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-214AB, SMC
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
Diode and Rectifier - 286-30CTH02-1PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers