Diode Schottky 100V 3A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 1216508-MBRS3100PT3G
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMC
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A
Current - Reverse Leakage at Vr: 200μA at 100V
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V, 2500-REEL Product overview: MBRS3100PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3100PT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRS3100PT3G-ND | 1216508-MBRS3100PT3G | 280-MBRS3100PT3G | MBRS3100PT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS3100PT3G | Schottky SMD 3.0 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |