onsemi Diodes, Rectifiers - Single - MBRS2H100T3G MBRS2H100T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022458-MBRS2H100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 8μA @ 100V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRS2H100 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2H10HE3/5BT; FSSH210HE3TRTS; B290-13; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022458-MBRS2H100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 8μA @ 100V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRS2H100 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2H10HE3/5BT; FSSH210HE3TRTS; B290-13; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRS2H100T3G - 022458-MBRS2H100T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS2H100T3G
022458-MBRS2H100T3G
Diodes, Rectifiers - Single - MBRS2H100T3G 022458-MBRS2H100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022458-MBRS2H100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 8μA @ 100V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRS2H100 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2H10HE3/5BT; FSSH210HE3TRTS; B290-13; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022458-MBRS2H100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 8μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRS2H100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS2H10HE3/5BT; FSSH210HE3TRTS; B290-13;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7925647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925647
Schottky Diodes & Rectifiers 7925647
Schottky Diode 100V 2A SMB

Schottky Diode 100V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7925647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925647P
Schottky Diodes & Rectifiers 7925647P
Schottky Diode 100V 2A SMB

Schottky Diode 100V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1216450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216450
Schottky Diodes & Rectifiers 1216450
Schottky Diode 100V 2A SMB

Schottky Diode 100V 2A SMB

Supplier's Site
Singapore, Singapore
Schottky SMD 2.0 A 100 V Diode and Rectifier
280-MBRS2H100T3G
Schottky SMD 2.0 A 100 V Diode and Rectifier 280-MBRS2H100T3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMB, 2500-REEL Product overview: MBRS2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS2H100T3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMB, 2500-REEL Product overview: MBRS2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS2H100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRS2H100T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS2H100T3GOSTR-ND
Single Diodes MBRS2H100T3GOSTR-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS2H100T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS2H100T3GOSCT-ND
Single Diodes MBRS2H100T3GOSCT-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS2H100T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS2H100T3G
Schottky Diodes & Rectifiers MBRS2H100T3G
Schottky Diodes & Rectifiers SCHOTTKY 2A 100V

Schottky Diodes & Rectifiers SCHOTTKY 2A 100V

Buy Now Datasheet
Single Diodes - MBRS2H100T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS2H100T3G
Single Diodes MBRS2H100T3G
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site Datasheet
Schottky Rectifier, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 50M2084 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
50M2084
Schottky Rectifier, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi 50M2084
SCHOTTKY RECTIFIER, 2A, 100V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi - 09R9423 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi
09R9423
Schottky Rectifier, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi 09R9423
SCHOTTKY RECTIFIER, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:650mV; Qualification:AEC-Q1 01 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:650mV; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS2H100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS2H100T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS2H100T3G
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 022458-MBRS2H100T3G 7925647 7925647P 280-MBRS2H100T3G MBRS2H100T3GOSTR-ND MBRS2H100T3G MBRS2H100T3G 50M2084 MBRS2H100T3G
Product Name Diodes, Rectifiers - Single - MBRS2H100T3G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 2.0 A 100 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SMB; SMB Do-214aa (smb) DO-214AA SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB
VF 0.7900 volts 0.7900 volts 0.6500 volts 0.7900 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data